EN
  • EN
  • DE

RF5345TR7

Part No RF5345TR7
Manufacturer RF Micro Devices
Description 2.4GHz TO 2.5GHz, 802.11b/g/n WiFi FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242610-RF5345TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5345TR7 CAD Model

Description

The RF5345TR7 is a high-power, high-efficiency power amplifier module designed for use in various wireless communication systems. Manufactured by RF Micro Devices (now Qorvo), it is optimized for applications requiring robust signal amplification and reliable performance in demanding environments. This module integrates multiple components to provide a complete amplification solution, simplifying design and reducing board space.

Applications:

  • Cellular Infrastructure: Used in base stations to amplify signals for mobile communication.
  • Wireless Repeaters: Employed in repeaters to extend the range of wireless networks.
  • Public Safety Radio Systems: Utilized in radio systems for emergency services and law enforcement.
  • Military Communication Systems: Integrated into military communication equipment for secure and reliable signal amplification.
  • Wireless Broadband Access: Used in broadband access points to enhance signal strength and coverage.

Features:

  • High Power Output: Delivers significant power amplification for extended range and coverage.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Integrated Module: Combines multiple components into a single module, simplifying design and reducing board space.
  • Wideband Operation: Supports a broad frequency range, accommodating various wireless communication standards.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring reliable performance.

Benefits:

  • Extended Communication Range: Enables communication over longer distances, improving network coverage.
  • Reduced Power Consumption: Minimizes energy usage, lowering operating costs and extending battery life.
  • Simplified System Design: Streamlines the design process, reducing development time and cost.
  • Improved Signal Quality: Enhances signal clarity and reliability, ensuring accurate data transmission.
  • Enhanced System Reliability: Provides robust performance, ensuring continuous operation in demanding environments.

Technical Specifications:

The RF5345TR7 typically operates within a frequency range of 400 MHz to 2700 MHz. It provides a power output of up to 5W with a power-added efficiency (PAE) of over 40%. The module requires a supply voltage of 5V and includes built-in protection features such as over-voltage and over-temperature protection. The operating temperature range is generally from -40°C to +85°C. The module is available in a compact surface-mount package, facilitating easy integration into various systems. The device also features input and output matching circuits, simplifying impedance matching and optimizing performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess