EN
  • EN
  • DE

RF5605SR

Part No RF5605SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description 5.0V, 2.4GHz TO 2.5GHz HIGH POWER FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293696-RF5605SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5605SR CAD Model

Description

The RF5605SR is a high-performance Front-End Module (FEM) designed for 2.4GHz Wi-Fi applications. Manufactured by RF Micro Devices (now Qorvo), it integrates a Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass, and a Single-Pole Double-Throw (SPDT) switch into a single compact module. This FEM is optimized for IEEE 802.11b/g/n Wi-Fi standards.

Applications:

  • Wi-Fi Routers
  • Access Points
  • Set-Top Boxes
  • Wireless Repeaters
  • IoT Devices with Wi-Fi Connectivity

Features:

  • Integrated PA, LNA, and SPDT Switch: Reduces component count and simplifies design.
  • High Output Power: Provides excellent range and coverage.
  • Low Noise Figure: Enhances receiver sensitivity and improves signal quality.
  • LNA Bypass Mode: Allows for direct connection of the receiver to the antenna in strong signal environments.
  • Compact Size: Small form factor facilitates easy integration into various devices.
  • 2.4 GHz Operation: Optimized for 2.4GHz Wi-Fi bands.

Benefits:

  • Extended Range: High output power ensures greater coverage area.
  • Improved Signal Quality: Low noise figure enhances receiver sensitivity.
  • Simplified Design: Integrated components reduce design complexity.
  • Reduced Footprint: Compact size allows for integration into smaller devices.
  • Increased Efficiency: Optimized for low power consumption.
  • Enhanced Performance: Improved signal quality and range contribute to better overall system performance.

The RF5605SR operates in the 2.4GHz band and is designed to meet the requirements of modern Wi-Fi applications. Its integration of key components and optimized performance characteristics make it an excellent choice for wireless devices requiring reliable and efficient communication.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0605 $68.2420
9+ $13.9986 $125.9874
13+ $13.5609 $176.2917
18+ $13.1231 $236.2158
23+ $12.6865 $291.7895
31+ $11.3744 $352.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess