EN
  • EN
  • DE

RF6504TR7

Part No RF6504TR7
Manufacturer RF Micro Devices
Description 3.3V TO 4.0V, 433MHz TO 470MHz TRANSMIT/RECEIVE FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242626-RF6504TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6504TR7 CAD Model

Description

The RF6504TR7 is a front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single package. This module is designed for use in wireless communication devices operating in the 2.4 GHz ISM band, such as Wi-Fi and Bluetooth applications. The RF6504TR7 simplifies the design and reduces the footprint of RF front-end circuits.

Applications

  • Wi-Fi Devices: Used in Wi-Fi enabled devices such as routers, access points, and client devices.
  • Bluetooth Devices: Employed in Bluetooth-enabled devices like smartphones, tablets, and wearables.
  • Wireless IoT Devices: Found in wireless IoT devices such as smart home sensors and actuators.
  • Wireless Audio Devices: Used in wireless audio devices such as headphones and speakers.
  • Wireless Gaming Devices: Used in wireless gaming devices and controllers.

Features

  • Integrated Power Amplifier (PA): Provides efficient signal amplification for transmission.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak signals.
  • Transmit/Receive (T/R) Switch: Allows for shared antenna usage between transmit and receive paths.
  • 2.4 GHz ISM Band Operation: Designed for operation in the 2.4 GHz Industrial, Scientific, and Medical (ISM) band.
  • Compact Size: Integrated module reduces board space requirements.

Benefits

  • Simplified Design: Integrated module reduces component count and simplifies circuit design.
  • Improved Performance: PA and LNA optimize signal transmission and reception.
  • Reduced Footprint: Compact size allows for smaller and more efficient device designs.
  • Lower Power Consumption: Optimized for low power operation, extending battery life.
  • Faster Time to Market: Integrated module speeds up product development cycle.

Additional Details

The RF6504TR7's key specifications include output power, gain, noise figure, and operating voltage. The module is designed to meet regulatory requirements for wireless communication devices. It is typically packaged in a small surface mount package for easy integration into PCBs. The internal matching circuitry simplifies impedance matching with other system components. The RF6504TR7 requires proper biasing and control signals for optimal performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess