EN
  • EN
  • DE

RF7388TR13

Part No RF7388TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293855-RF7388TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7388TR13 CAD Model

Description

The RF7388TR13 is a SPDT (Single Pole Double Throw) RF switch from Qorvo (formerly RF Micro Devices). It's designed for applications where reliable signal routing and high performance are required. This switch features low insertion loss, high isolation, and good linearity, making it suitable for various wireless communication systems.

Applications:

  • Cellular Infrastructure: Base stations, repeaters, and remote radio heads.
  • Wireless Networking: Wi-Fi routers, access points, and WLAN devices.
  • Mobile Devices: Smartphones, tablets, and other portable communication devices.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and vector network analyzers.
  • Satellite Communications: LNBs (Low Noise Block Downconverters).

Features:

  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength and system efficiency.
  • High Isolation: Prevents unwanted signal leakage between ports, reducing interference and improving signal integrity.
  • Excellent Linearity: Provides minimal distortion of the RF signal, ensuring accurate and reliable signal transmission.
  • Fast Switching Speed: Enables rapid signal routing and switching, enhancing system responsiveness.
  • Compact Package: Saves board space, allowing for smaller and more densely populated designs.
  • Wide Operating Frequency Range: Supports a broad range of frequencies, making it suitable for various wireless standards.

Benefits:

  • Improved System Performance: The combination of low insertion loss and high isolation leads to enhanced signal quality and overall system performance.
  • Reduced Interference: High isolation minimizes unwanted signal leakage, reducing interference and improving signal-to-noise ratio.
  • Enhanced Signal Integrity: Excellent linearity ensures accurate and reliable signal transmission, maintaining signal integrity.
  • Increased System Responsiveness: Fast switching speed enables rapid signal routing and switching, improving system responsiveness.
  • Simplified Design: The compact package and wide operating frequency range simplify design and reduce board space requirements.

Additional Details:

The RF7388TR13 is typically controlled using a digital control interface. Proper impedance matching is crucial for achieving optimal performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

The TR13 suffix often indicates tape and reel packaging, optimized for automated assembly processes. Ensure proper soldering techniques are used to guarantee reliable performance.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess