EN
  • EN
  • DE

RF9106TR7

Part No RF9106TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293881-RF9106TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF9106TR7 CAD Model

Description

The RF Micro Devices RF9106TR7 is a high-performance, single-pole, double-throw (SPDT) switch designed for a variety of wireless communication applications. It offers low insertion loss, high isolation, and excellent linearity, making it suitable for use in transmit/receive switching, antenna diversity, and other RF signal routing applications.

Applications:

  • Cellular base stations: Used for switching between transmit and receive paths in base station transceivers.
  • Wireless local area networks (WLAN): Employed in WLAN devices for antenna diversity and signal routing.
  • Bluetooth devices: Suitable for switching between different antennas or RF paths in Bluetooth applications.
  • Software-defined radios (SDR): Used in SDRs for flexible signal routing and band switching.
  • Test and measurement equipment: Integrated into test equipment for accurate and reliable signal switching.

Features:

  • Low insertion loss: Minimizes signal attenuation, ensuring high efficiency.
  • High isolation: Prevents unwanted signal leakage, maintaining signal integrity.
  • Excellent linearity: Reduces distortion, ensuring accurate signal transmission.
  • Fast switching speed: Enables rapid switching between different RF paths.
  • Compact size: Small form factor allows for easy integration into space-constrained devices.
  • Low power consumption: Energy-efficient design suitable for battery-powered devices.

Benefits:

  • Improved system performance: Enhances signal quality and efficiency in wireless communication systems.
  • Reduced signal loss: Minimizes signal attenuation, maximizing power transfer.
  • Enhanced signal integrity: Prevents unwanted signal leakage, ensuring accurate data transmission.
  • Increased flexibility: Enables versatile signal routing and band switching in various applications.
  • Simplified design: Compact size and low power consumption simplify system design.
  • Longer battery life: Low power consumption prolongs the operational life of battery-powered devices.

Additional Details:

The RF9106TR7 typically operates over a wide frequency range, from DC to several GHz, making it suitable for a variety of wireless standards and applications. The insertion loss is typically less than 0.5 dB, and the isolation is typically greater than 30 dB. The device is available in a small surface-mount package, facilitating easy assembly and integration into various electronic devices. The TR7 suffix often denotes a specific tape and reel packaging configuration for automated assembly. The RF9106TR7 is an ideal choice for applications requiring high performance, low loss, and compact size in an SPDT switch.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess