EN
  • EN
  • DE

RF9501

Part No RF9501
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293893-RF9501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF9501 CAD Model

Description

The RF Micro Devices RF9501 is a high-performance, fully integrated ISM band transceiver designed for a wide range of wireless applications. It operates in the sub-GHz frequency bands and offers excellent sensitivity, output power, and low power consumption, making it suitable for applications such as wireless sensor networks, remote control systems, and smart metering.

Applications:

  • Wireless sensor networks (WSN): Used for data collection in environmental monitoring, industrial automation, and smart agriculture.
  • Remote control systems: Integrated into remote controls for home automation, industrial equipment, and consumer electronics.
  • Smart metering: Employed in smart meters for remote meter reading and data collection.
  • Home automation: Suitable for use in various home automation devices, such as smart lighting, security systems, and HVAC control.
  • Industrial control: Used in industrial control systems for remote monitoring and control of equipment.

Features:

  • Sub-GHz operation: Operates in the ISM band frequencies, providing long-range communication capabilities.
  • High sensitivity: Enables reliable communication even with weak signals.
  • High output power: Extends the communication range.
  • Low power consumption: Minimizes power consumption, extending battery life.
  • Integrated modem: Simplifies design and reduces component count.
  • Over-the-air (OTA) programming: Allows for remote firmware updates.

Benefits:

  • Long-range communication: Extends the communication range, enabling reliable data transmission over long distances.
  • Low power operation: Minimizes power consumption, extending battery life in battery-powered devices.
  • Improved system performance: Enhances signal quality and reliability in wireless communication systems.
  • Reduced system cost: Integrated features minimize external components and simplify design.
  • Simplified design: Integrated modem simplifies system design, shortening time-to-market.
  • Remote firmware updates: OTA programming allows for easy and convenient firmware updates, improving system flexibility.

Additional Details:

The RF9501 typically operates in the 433 MHz, 868 MHz, and 915 MHz ISM bands, providing flexibility for various regional regulations and applications. The sensitivity is typically around -120 dBm, and the output power can be adjusted up to +20 dBm. The device requires a supply voltage of 1.8V to 3.6V and is available in a small surface-mount package. The RF9501 supports various modulation schemes, including FSK, GFSK, and OOK, enabling compatibility with different communication protocols. The RF9501 is an excellent choice for applications requiring long-range, low-power, and reliable wireless communication in the ISM bands.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,334 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess