Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.2V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) ±2.2V
Maximum Output Voltage ±34V
Output Current 50mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 94755-LT3472EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3472EDD#PBF CAD Model

Description

Product Overview: LT3472EDD#PBF

The LT3472EDD#PBF is a high-performance, dual-channel, adjustable frequency, step-up DC/DC converter designed and manufactured by Linear Technology. This compact and efficient power management IC is ideal for applications requiring small size, high efficiency, and dual outputs from a single input source. The LT3472EDD#PBF is encapsulated in a DFN-10 package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 16V, accommodating a variety of power sources such as single-cell lithium-ion batteries or multi-cell alkaline/NiMH batteries.
  • Dual Independent Outputs: It provides two independently regulated positive outputs that are adjustable from 1.2V to 40V, making it versatile for powering OLED displays, CCD sensors, and other applications requiring dual outputs.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 1.2MHz to 2.8MHz, the LT3472EDD#PBF allows designers to optimize efficiency and component size.
  • Internal Power Switches: Integrated 1.3A/40V power switches on both channels eliminate the need for external FETs, reducing the overall solution footprint.
  • Low Quiescent Current: Its low quiescent current of 20uA (per channel) during operation and

Applications

The LT3472EDD#PBF is tailored for a wide range of applications, including:

  • Portable and handheld equipment
  • OLED and LED display bias supply
  • CCD bias applications
  • Positive and negative display bias

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT3472EDD#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in a variety of environmental conditions.

Conclusion

With its dual outputs, wide input voltage range, and adjustable switching frequency, the LT3472EDD#PBF from Linear Technology is a versatile and efficient solution for a multitude of power conversion needs. Its compact size, integrated power switches, and low quiescent current make it an excellent choice for designers looking to maximize performance while minimizing space and power consumption.

You May Also Be Interested in

STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4875 $52.4375
12+ $8.6051 $103.2612
18+ $8.3362 $150.0516
25+ $8.0673 $201.6825
33+ $7.7984 $257.3472
43+ $6.9917 $300.6431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 460 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention