EN
  • EN
  • DE
  • IT

RFFM8250TR7

Part No RFFM8250TR7
Manufacturer RF Micro Devices
Catalog Hard To Find
Description 2.4GHz to 2.5GHz 802.11b/g/n/ac WiFi Switch + LNA Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 715951-RFFM8250TR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFM8250TR7 CAD Model

Description

The RFFM8250TR7 is a front-end module (FEM) designed for Wi-Fi applications in the 2.4 GHz band. Manufactured by RF Micro Devices, this module integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch, and filtering components into a single, compact package. It is intended to simplify the design and reduce the size of Wi-Fi enabled devices.

Applications

  • Wireless Routers
  • Wireless Access Points
  • Set-Top Boxes
  • IoT Devices
  • Mobile Devices

Features

  • Integrated PA, LNA, and T/R Switch
  • Low Noise Figure
  • High Linearity
  • Compact Size
  • 2.4 GHz Band Operation

Benefits

  • Simplified Wi-Fi Front-End Design
  • Reduced Component Count
  • Improved System Performance
  • Lower Bill of Materials (BOM) Cost
  • Smaller PCB Footprint

Additional Details

The RFFM8250TR7 operates in the 2.4 GHz ISM band, supporting various Wi-Fi standards such as 802.11b/g/n. Its integrated design reduces the need for external components, streamlining the manufacturing process and improving overall reliability. The module's high linearity ensures minimal signal distortion, while the low noise figure enhances receiver sensitivity. The compact size is particularly beneficial for space-constrained applications. This FEM typically requires a 3.3V supply voltage. The transmit power and receive gain are optimized for typical Wi-Fi applications. Packaging is typically a small surface-mount package, suitable for automated assembly. It's commonly used in applications where a cost-effective, high-performance Wi-Fi front-end solution is required.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3998 $50.3958
51+ $1.9691 $100.4241
79+ $1.9076 $150.7004
109+ $1.8460 $201.2140
141+ $1.7845 $251.6145
188+ $1.5999 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess