EN
  • EN
  • DE
  • IT

TL497AID

Part No TL497AID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING VOLTAGE REGULATORS | IC REG BUCK BST ADJ 500MA 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage ±1.2V
Maximum Output Voltage 30V, -25V
Output Current 500mA (Switch)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL497
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268449-TL497AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL497AID CAD Model

Description

The TL497AID from Texas Instruments is a versatile and efficient voltage converter integrated circuit (IC) that is designed to meet a wide range of power management requirements. This IC is capable of providing both step-up and step-down voltage conversion, making it a suitable choice for applications that require a regulated power supply with variable input voltages.

Key Features:

  • Adjustable Output Voltage: The TL497AID allows users to set the desired output voltage through external resistors, offering a high degree of flexibility for different applications.
  • Wide Input Voltage Range: This voltage converter can operate with input voltages ranging from 3V to 40V, accommodating a variety of power sources.
  • High Output Current: Capable of delivering an output current of up to 500mA, the TL497AID can power a broad array of devices and components.
  • Frequency Operation: The switching frequency of the TL497AID can be adjusted externally between 1kHz and 100kHz, which allows optimization for efficiency or for the reduction of noise and interference.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the IC from overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: The TL497AID includes short-circuit protection, ensuring the safety of the device and the connected components during fault conditions.

Applications:

The TL497AID is a versatile component that can be used in a variety of electronic circuits and systems. Some common applications include:

  • Power supplies for sensors and microcontrollers
  • Battery-operated devices requiring voltage conversion
  • Portable electronic devices
  • Automotive applications
  • LED lighting systems

Package and Quality:

The TL497AID is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3750 $52.2500
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,249 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess