The RFFM8502SR is a front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications operating in the 5 GHz frequency band. Manufactured by RF Micro Devices (now Qorvo), this module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single, compact package. This integration simplifies the design and reduces the footprint of WLAN devices.
Applications
- Wireless routers
- Access points
- Wireless repeaters
- Wireless network interface cards (NICs)
- Smartphones and tablets with 5 GHz WLAN capability
Features
- Integrated power amplifier (PA)
- Integrated low noise amplifier (LNA)
- Integrated transmit/receive (T/R) switch
- 5 GHz band operation
- Compact surface-mount package
- High linearity
- Low noise figure
Benefits
- Simplified design: The integration of multiple components into a single module significantly simplifies the design process, reducing the number of external components and board space required.
- Improved performance: The optimized PA, LNA, and T/R switch provide excellent performance in terms of transmit power, receive sensitivity, and isolation.
- Reduced footprint: The compact package allows for a smaller and more space-efficient design, making it ideal for mobile devices and other space-constrained applications.
- Lower cost: The integration of multiple components can reduce the overall cost of the WLAN system.
- Enhanced reliability: Fewer external components contribute to a more reliable wireless system.
Additional Details
The RFFM8502SR typically operates at a supply voltage of 3.3V or 5V. It's designed to meet the stringent requirements of IEEE 802.11a/n/ac standards. The PA provides sufficient output power for reliable communication over a reasonable range, while the LNA amplifies weak signals to improve receive sensitivity. The T/R switch ensures proper isolation between the transmit and receive paths. The specific gain, noise figure, and output power characteristics depend on the exact operating conditions and application requirements.
The module's design allows for easy integration with standard WLAN chipsets, making it a popular choice for a wide range of wireless devices.