EN
  • EN
  • DE

TMP102AQDRLRQ1

Part No TMP102AQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 11 b
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TMP102AQDRLRQ1-ND, 296-40676-1, 296-40676-2, -296-40676-1-ND, 296-40676-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900417-TMP102AQDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TMP102AQDRLRQ1 CAD Model

Description

The TMP102AQDRLRQ1 is a high-precision digital temperature sensor from Texas Instruments, designed for the automotive industry with a robust feature set that ensures performance in the most demanding applications. This tiny, low-power device offers excellent temperature accuracy and is ideal for a wide range of temperature sensing applications within a vehicle.

Key Features

  • High Accuracy: The TMP102AQDRLRQ1 boasts a ±0.5°C (max) accuracy from -40°C to 125°C, making it suitable for critical temperature monitoring.
  • Low Power Consumption: With a typical supply current of 10µA in active mode and 1µA in shutdown mode, this sensor is an energy-efficient choice for battery-powered systems.
  • Digital Output: The sensor features a two-wire, SMBus, and I2C interface for easy integration with microcontrollers and other digital systems.
  • Small Size: Housed in a tiny SOT-563 package, the TMP102AQDRLRQ1 is perfect for space-constrained applications.
  • Wide Temperature Range: It operates over a temperature range of -40°C to +125°C, suitable for various environments and climates.
  • Quality and Reliability: As a Q1 automotive-qualified product, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The TMP102AQDRLRQ1 is versatile and can be used in a variety of automotive applications, including climate control, engine cooling systems, battery management, and temperature monitoring for infotainment systems and LED lighting. Its small footprint and precision also make it suitable for industrial and consumer applications where accurate temperature data is crucial.

Conclusion

In summary, the TMP102AQDRLRQ1 from Texas Instruments is a state-of-the-art digital temperature sensor that combines high accuracy, low power consumption, and a small form factor. Its robust design and wide temperature range make it an ideal choice for automotive applications that require reliable and precise temperature monitoring.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6919 $51.8925
180+ $0.5677 $102.1860
275+ $0.5500 $151.2500
380+ $0.5322 $202.2360
490+ $0.5145 $252.1050
655+ $0.4613 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess