EN
  • EN
  • DE

RFRX1001TR13

Part No RFRX1001TR13
Manufacturer RF Micro Devices
Description GaAs MMIC IQ Downconverter 10GHz to 15.4GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242827-RFRX1001TR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFRX1001TR13 CAD Model

Description

The RFRX1001TR13 is a surface-mount Bulk Acoustic Wave (BAW) filter manufactured by RF Micro Devices (now Qorvo). It is designed for use in wireless communication systems, specifically in applications requiring high performance filtering in the 2.4 GHz band. This filter provides excellent rejection of unwanted signals, enabling clear and reliable communication.

Applications

  • 2.4 GHz Wireless Communication Systems
  • Wi-Fi (IEEE 802.11) applications
  • Bluetooth devices
  • Wireless LAN (WLAN) systems
  • ISM band applications

Features

  • BAW (Bulk Acoustic Wave) filter technology
  • Surface mount package
  • High rejection of unwanted signals
  • Low insertion loss
  • Small form factor

Benefits

  • Improved signal clarity in wireless communication systems
  • Increased range and reliability of wireless devices
  • Reduced interference from other devices
  • Enhanced co-existence of multiple wireless technologies
  • Easy integration into existing designs due to surface mount package

Additional Details

The RFRX1001TR13 filter operates in the 2.4 GHz ISM band. It provides high attenuation of out-of-band signals, which prevents interference with other wireless devices operating in close proximity. The low insertion loss of the filter minimizes signal degradation, ensuring that the desired signal is transmitted and received with minimal loss of power. Its small form factor makes it suitable for use in compact wireless devices. Specific technical specifications include parameters like insertion loss, rejection, impedance, and power handling capabilities. These specifications are crucial for designers to ensure proper integration and performance within their system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess