EN
  • EN
  • DE

RVA1007LTR13

Part No RVA1007LTR13
Manufacturer RF Micro Devices
Description ANALOG CONTROLLED VARIABLE GAIN AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1244765-RVA1007LTR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RVA1007LTR13 CAD Model

Description

The RVA1007LTR13 is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It is designed for use in wireless communication systems, specifically in the 802.11a/n/ac Wi-Fi bands. It provides high gain and output power to boost the signal strength of wireless transmissions, ensuring reliable communication over longer distances.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to increase the range and performance of wireless networks.
  • Wireless Access Points: Implemented in wireless access points to provide high-power amplification for wireless signals.
  • Wireless LAN (WLAN) Systems: Integrated into WLAN systems to boost signal strength and improve communication reliability.
  • IoT Devices: Employed in IoT devices requiring high-performance wireless communication.
  • Wireless Repeaters: Utilized in wireless repeaters to extend the range of wireless networks.

Features

  • High Gain: Provides high gain to amplify wireless signals for improved communication range.
  • High Output Power: Delivers high output power for robust wireless transmissions.
  • 802.11a/n/ac Compatibility: Designed to operate in the 802.11a/n/ac Wi-Fi bands.
  • Compact Size: Features a compact design for easy integration into wireless devices.
  • Low Power Consumption: Offers low power consumption for efficient operation.
  • Integrated Matching Network: Includes an integrated matching network for optimized performance.

Benefits

  • Extended Range: Increases the range of wireless networks by providing high gain and output power.
  • Improved Performance: Enhances wireless performance by boosting signal strength and reducing signal loss.
  • Reliable Communication: Ensures reliable wireless communication in various environments.
  • Easy Integration: Simplifies integration into wireless devices with its compact size and integrated matching network.
  • Efficient Operation: Provides efficient operation with low power consumption.

Additional Details

The RVA1007LTR13 is typically packaged in a small surface-mount package. It requires an external power supply for operation. It often includes features such as power control and thermal protection. The module is designed to meet regulatory requirements for wireless communication devices. It is commonly used in 2.4 GHz and 5 GHz Wi-Fi applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess