EN
  • EN
  • DE

SZP-3026ZSR

Part No SZP-3026ZSR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 350866-SZP-3026ZSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZP-3026ZSR CAD Model

Description

The SZP-3026ZSR is a high-performance power amplifier module designed for use in wireless communication systems. This module, manufactured by RF Micro Devices, offers excellent linearity and efficiency, making it suitable for demanding applications requiring high signal quality and reliability.

Applications:

  • Cellular Base Stations: Used in the uplink and downlink paths to amplify signals for mobile communication.
  • Wireless Infrastructure: Employed in repeaters and distributed antenna systems (DAS) to extend coverage and improve signal strength.
  • Public Safety Networks: Utilized in radio systems for emergency services, providing reliable communication.
  • Point-to-Point Radios: Implemented in long-range wireless links for data and voice transmission.

Features:

  • High Linearity: Minimizes signal distortion, ensuring clear and accurate transmission.
  • High Gain: Provides significant amplification, improving signal strength and range.
  • Integrated Matching Networks: Simplifies integration and optimizes performance.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Technology: Enables efficient and reliable assembly.

Benefits:

  • Improved Signal Quality: High linearity ensures accurate data transmission and reduced interference.
  • Extended Communication Range: High gain increases the effective range of wireless systems.
  • Simplified Design: Integrated matching networks reduce design complexity and time.
  • Reduced System Size: Compact size allows for smaller and more portable devices.
  • Increased Reliability: Robust design ensures long-term performance and dependability.

The SZP-3026ZSR operates within a specific frequency range and requires a stable power supply for optimal performance. The module includes thermal protection features to prevent damage from overheating. It's designed for surface mount assembly, which allows for efficient and reliable integration into printed circuit boards. Proper impedance matching is crucial for maximizing the performance of the amplifier. Detailed electrical and mechanical specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.2639 $118.2639
2+ $114.4490 $228.8980
3+ $110.6340 $331.9020
4+ $99.1891 $396.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess