EN
  • EN
  • DE

TQP2420B

Part No TQP2420B
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380520-TQP2420B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQP2420B CAD Model

Description

The TQP2420B is a linear power amplifier designed for cable television (CATV) infrastructure applications. Manufactured by RF Micro Devices (now Qorvo), this amplifier provides high linearity and gain, making it suitable for amplifying signals in CATV distribution networks.

Applications:

  • CATV Headends
  • CATV Distribution Amplifiers
  • Set-Top Boxes
  • Optical Nodes
  • Cable Modems

Features:

  • High Linearity: Minimizes signal distortion, ensuring high-quality video and data transmission.
  • High Gain: Provides substantial signal amplification to overcome signal loss in cable networks.
  • Low Noise Figure: Reduces noise levels, improving signal-to-noise ratio.
  • Wideband Operation: Supports a broad frequency range used in CATV systems.
  • Excellent Return Loss: Minimizes signal reflections, ensuring stable performance.

Benefits:

  • Improved Signal Quality: High linearity ensures clear and distortion-free video and data transmission.
  • Extended Signal Reach: High gain allows for longer cable runs without significant signal degradation.
  • Reduced Noise: Low noise figure enhances signal clarity and overall system performance.
  • Enhanced System Performance: Stable operation across a wide frequency band.

Additional Details:

The TQP2420B operates over the CATV frequency range and requires a specific supply voltage. Its design is optimized for high linearity and low noise, making it ideal for CATV applications. The amplifier is typically housed in a surface-mount package for easy integration into circuit boards. For precise specifications regarding gain, noise figure, and linearity, consult the product datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess