EN
  • EN
  • DE

UMX-1970-D16-G

Part No UMX-1970-D16-G
Manufacturer RF Micro Devices
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4699MHZ 0.5-4.5V 12.7X12.7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer RFMD
Series UMX
Packaging Tray
Part Status Obsolete(EOL)
Frequency Range 4684MHz ~ 4714MHz
Frequency - Center 4699MHz
Operating Supply Voltage 5V
Tuning Voltage (VDC) 0.5V ~ 4.5V
2nd Harmonic, Typ (dBc) -15
Icc Max 28mA (Typ)
Pushing (MHz/V) 22
Power (dBm) 3
Phase Noise Typ (dBc/Hz) -95
Package 16-QFN, Variant
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.220" (5.60mm)
Win Source Part Number 799376-UMX-1970-D16-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMX-1970-D16-G CAD Model

Description

The RFMD 799376-UMX-1970-D16-G is an obsolete (EOL) electronic component from the UMX series.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 16-QFN variant
  • Frequency Range: 4684MHz ~ 4714MHz
  • Operating Supply Voltage: 5V
  • Tuning Voltage (VDC): 0.5V to 4.5V
  • Maximum Icc: 28mA (Typ)

You May Also Be Interested in

Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Crystek Corporation
VCO 1587.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 1581MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess