EN
  • EN
  • DE

DSA2311KI1-R0003VAO

Part No DSA2311KI1-R0003VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-85C 50 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 125MHz
Frequency - Output 2 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344637-DSA2311KI1-R0003VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI1-R0003VAO CAD Model

Description

Introducing the DSA2311KI1-R0003VAO from Microchip Technology

The DSA2311KI1-R0003VAO is a state-of-the-art product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor devices that cater to a wide range of applications across multiple industries.

Key Features

  • High Performance: The DSA2311KI1-R0003VAO is built for efficiency and speed, ensuring that it can handle complex tasks with ease.
  • Reliability: As with all Microchip products, this device is engineered to be reliable and durable, making it suitable for mission-critical applications where uptime is paramount.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip devices, and the DSA2311KI1-R0003VAO is no exception. This product is designed to provide optimal performance while minimizing power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced Technology: This product incorporates the latest advancements in semiconductor technology, ensuring that it offers cutting-edge performance and capabilities.
  • Customizable: Microchip Technology understands that one size does not fit all. The DSA2311KI1-R0003VAO is designed to be flexible and can be customized to meet the specific needs of your application.

Potential Applications

The versatility of the DSA2311KI1-R0003VAO makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control and automation
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics
  • Communication systems

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the DSA2311KI1-R0003VAO. Customers have access to a wealth of resources, including datasheets, application notes, and design guides. Additionally, Microchip's customer service and technical teams are always ready to assist with any questions or challenges that may arise during the development process.

Whether you are designing a new system or upgrading an existing one, the DSA2311KI1-R0003VAO from Microchip Technology offers the performance, reliability, and flexibility needed to create a successful product.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess