EN
  • EN
  • DE

RO2101

Part No RO2101
Manufacturer RF Monolithics, Inc
Description 433.92 MHz SAW Resonator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Monolithics, Inc
Win Source Part Number 1243575-RO2101
Manufacturer Homepage www.rfm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RO2101 CAD Model

Description

The RO2101 is a SAW (Surface Acoustic Wave) resonator. SAW resonators are passive electronic components used to create stable and accurate oscillators and filters in radio frequency (RF) applications. They provide a high Q-factor and low insertion loss, making them suitable for frequency control and signal filtering.

Applications:

  • Remote keyless entry (RKE) systems: Used in car key fobs and other RKE devices to generate a stable carrier frequency for transmitting control signals.
  • Wireless sensors: Provides a stable frequency reference in wireless sensor nodes.
  • Garage door openers: Generates the RF signal for transmitting the open/close command.
  • Security systems: Used in wireless security systems to create a reliable communication link.
  • Tire Pressure Monitoring Systems (TPMS): Provides a frequency source within the TPMS sensor.
  • Short-range wireless communication: Used in various short-range wireless communication devices.

Features:

  • SAW resonator: Provides a high Q-factor and low insertion loss.
  • Fundamental mode operation: Operates at the fundamental frequency.
  • Small size: Allows for easy integration into compact devices.
  • Stable frequency: Provides a stable and accurate frequency reference.
  • Rugged construction: Designed for reliable operation in harsh environments.

Benefits:

  • Accurate frequency control: Provides a precise and stable frequency reference.
  • Improved system performance: High Q-factor and low insertion loss enhance system performance.
  • Simplified design: Reduces the complexity of oscillator and filter circuits.
  • Reduced component count: Integration of resonant element simplifies board layout.
  • Cost-effective solution: Provides a cost-efficient means of frequency control.

Additional Details:

The RO2101 typically comes in a small surface mount package. The resonant frequency is determined by the design of the SAW structure. The datasheet provides detailed information on electrical characteristics, impedance, and frequency stability. Proper impedance matching is essential for optimal performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess