Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr RF Solutions
Package Tube
Product Status Active
Programmable Not Verified
Type Encoder
Applications RF, IR
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number RF600
Standard Package 1 pcs
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 659934-RF600E
Ultra Librarian 3D Model Ultra Librarian RF600E CAD Model

Description

The RF600E encoder is a specialized integrated circuit (IC) designed for RF and IR applications.

  • Applications: RF and IR
  • Package: Tube
  • Standard Package: One Piece
  • Mounting Type: Through-hole
  • Package/Case: 8-DIP
  • Manufacturer: RF Solutions

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $29.4674
ECAD model for KA2142
Diodes Incorporated
Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Need more? Email Us
ECAD model for PI7AT04CEX
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $13.4679
ECAD model for KSZ8995MA
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848BRI
NXP / Nexperia
Sensor and Detector Interface 12V 0.009mA 16-Pin PDIP Rail / IC ALARM GENERAL MONO 16-DIP
Need more? Email Us
ECAD model for MC14600P
Microchip Technology
IC ARM9 W/MMU 5PORT 289BGA
Lowest to $34.0787
ECAD model for KSZ8695PI
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
ams
IC WIRELESS NOISE-CANCEL 36FBGA / Digital ANC and Augmented Hearing 36-FBGA
Need more? Email Us
ECAD model for AS3460 FW12-BFBM
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention