EN
  • EN
  • DE

RFM75-S

Part No RFM75-S
Manufacturer RF Solutions
Catalog RF Transceiver Modules
Description EQUIVILENT 2.4GHZ SOLUTION / Low Power High Performance GFSK Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Solutions
Packaging Bulk
RF Family/Standard General ISM > 1GHZ
Modulation GFSK
Frequency 2.4GHz ~ 2.483GHz
Data Rate 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Serial Interfaces SPI
Antenna Type Integrated, Trace
Supply Voltage (V) 1.9V ~ 3.6V
Current - Receiving 16.5mA
Current - Transmitting 18mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814204-RFM75-S
Ultra Librarian 3D Model Ultra Librarian RFM75-S CAD Model

Description

The RF Solutions RFM75-S is a module that operates in a frequency range of 2.4GHz to 2.483GHz.

  • Data Rate: 2Mbps
  • Antenna: Integrated Trace Antenna
  • Power Output: 4dBm
  • Sensitivity: -96dBm
  • Modulation: GFSK
  • Interface: SPI Serial
  • Transmitting Current: 18mA
  • Receiving Current: 16.5mA
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 1.9V to 3.6V

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $41.8274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess