EN
  • EN
  • DE

FRG800-16F

Part No FRG800-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 8 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 8 A
Current - Trip (It) 13.6 A
Current - Max 100 A
Time to Trip 9 s
Resistance - Initial (Ri) (Min) 5 mOhms
Resistance - Post Trip (R1) (Max) 18 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.500" L x 0.118" W (12.70mm x 3.00mm)
Height - Seated (Max) 0.823" (20.90mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361762-FRG800-16F
Ultra Librarian 3D Model Ultra Librarian FRG800-16F CAD Model

Description

The FRG800-16F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 16V
  • Package: Radial, Disc
  • Lead Spacing: 0.201" (5.10mm)
  • Mounting Type: Through-Hole
  • Approvals: cUL, TUV, and UL
  • Initial Resistance: 5 mOhms
  • Post Trip Resistance: 18 mOhms
  • Time to Trip: 9 seconds
  • Product Status: Active
  • Series: FRG

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3453 $50.0685
355+ $0.2833 $100.5715
550+ $0.2745 $150.9750
755+ $0.2656 $200.5280
975+ $0.2568 $250.3800
1,305+ $0.2302 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess