EN
  • EN
  • DE

FSMD035-30-1206R

Part No FSMD035-30-1206R
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - SMD, 1206 SIZE / PTC Resettable Fuse 30V 350 mA Ih Surface Mount 1206 (3216 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FSMD1206
Package Tape & Reel (TR)
Voltage - Max 30V
Current - Max 100 A
Current - Hold (Ih) (Max) 350 mA
Current - Trip (It) 750 mA
Time to Trip 100 ms
Resistance - Initial (Ri) (Min) 300 mOhms
Resistance - Post Trip (R1) (Max) 1.2 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric), Concave
Dimension 0.128" L x 0.065" W (3.25mm x 1.65mm)
Thickness (Max) 0.051" (1.30mm)
Approval Agency cUL, TUV, UL
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 3451-FSMD035-30-1206RTR
Standard Package 50
Win Source Part Number 1151059-FSMD035-30-1206R
Ultra Librarian 3D Model Ultra Librarian FSMD035-30-1206R CAD Model

Description

The FSMD1206 series PTC resettable fuse by RFE/Fuzetec is a reliable circuit protection component.

  • Series: FSMD1206
  • Type: PTC Resettable Fuse
  • Packaging: Tape and Reel
  • Maximum Voltage: 30V
  • Hold Current: 350 mA
  • Trip Current: 750 mA
  • Time to Trip: 100 ms
  • Initial Resistance: 300 mOhms
  • Post-Trip Resistance: 1.2 Ohms
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Dimensions: 0.128" L x 0.065" W (3.25mm x 1.65mm)
  • Package/Case: Concave 1206 (3216 Metric)
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0646 $50.0650
1,890+ $0.0530 $100.1700
2,925+ $0.0513 $150.0525
4,025+ $0.0497 $200.0425
5,210+ $0.0480 $250.0800
6,965+ $0.0431 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,403 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess