EN
  • EN
  • DE

RP1202-15GU5

Part No RP1202-15GU5
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298273-RP1202-15GU5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP1202-15GU5 CAD Model

Description

The RP1202-15GU5 is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate 1.5V voltage output from a higher voltage input source. This regulator is particularly suitable for applications where efficient power management and precise voltage regulation are crucial, such as in portable and battery-powered devices. The device's low quiescent current helps minimize power consumption and extend battery life. The 'GU5' designation likely refers to the package type or specific electrical characteristics, though specific details need further investigation.

Applications

  • Portable Electronics: Used in smartphones, tablets, and portable media players to regulate power to sensitive components.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other wearable devices requiring efficient power regulation.
  • IoT Devices: Suitable for low-power IoT sensors and devices that operate on battery power.
  • Battery Management Systems: Provides stable voltage for battery charging and protection circuits.
  • Post-Regulation for Switching Power Supplies: Can be used to filter the output of a switching regulator for improved noise performance and voltage accuracy.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • High Output Accuracy: Provides precise voltage regulation for critical electronic circuits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a stable 1.5V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a clean and stable voltage supply, improving the reliability of sensitive electronic components.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage and ensure safe operation.
  • Simplified System Design: Easy to integrate into existing circuits with minimal external components required.
  • Compact Footprint: Small package size allows for space-saving designs in portable and wearable devices.

Additional Details

The RP1202-15GU5 is designed for high-performance and reliable voltage regulation in a variety of applications. The 'GU5' likely specifies a particular package type (e.g., SOT-25, DFN) or a specific set of electrical parameters tailored to certain applications. For exact specifications, refer to the official datasheet from Richtek USA Inc. The device is typically used in applications where minimizing power consumption and maintaining stable voltage are paramount.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess