EN
  • EN
  • DE

RP1203-18PVL

Part No RP1203-18PVL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298295-RP1203-18PVL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1203-18PVL CAD Model

Description

The RP1203-18PVL is a low-dropout (LDO) linear regulator produced by Richtek USA Inc. This regulator is likely designed to provide a stable 1.8V output voltage (inferred from the '18' in the part number) from a higher input voltage. LDOs are preferred in applications needing efficient voltage regulation, especially in battery-powered devices. The 'PVL' likely refers to a specific packaging or variant.

Applications:

  • Mobile Devices: Core voltage regulation for processors, memory, and peripherals in smartphones and tablets.
  • Wearable Electronics: Powering microcontrollers, sensors, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Efficient voltage regulation for low-power sensors, communication modules, and microcontrollers in Internet of Things applications.
  • Wireless Modules: Powering RF transceivers, Bluetooth modules, and other wireless communication devices.
  • Portable Medical Devices: Stable voltage regulation for sensors, processors, and displays in portable medical equipment.

Features:

  • Low Dropout Voltage: Minimizes the voltage difference required between input and output for efficient operation.
  • Stable 1.8V Output Voltage: Provides a precise and consistent 1.8V output.
  • Low Quiescent Current: Reduces power consumption when the regulator is in standby or lightly loaded.
  • Ceramic Capacitor Stability: Designed to be stable with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Compact Package: Offered in small SOT or DFN packages.

Benefits:

  • Extends Battery Life: Low quiescent current minimizes power consumption.
  • Ensures Stable Operation: Provides a consistent 1.8V output for sensitive components.
  • Simplified Design: Stable with ceramic capacitors, reducing external component count.
  • Protects Against Damage: Overcurrent and thermal shutdown features prevent failures.
  • Reduces Board Space: Small package allows for compact designs.

The RP1203-18PVL offers an efficient and reliable solution for voltage regulation in various applications. Its low dropout voltage and low quiescent current are critical for maximizing battery life in portable devices. The integrated protection features ensure robustness and prevent damage from fault conditions. The 1.8V output is suitable for powering numerous digital logic and memory components. The small package size further enhances its suitability for space-constrained applications.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess