EN
  • EN
  • DE

RP1301-18PGR

Part No RP1301-18PGR
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298314-RP1301-18PGR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP1301-18PGR CAD Model

Description

The RP1301-18PGR is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It's designed for a wide range of portable and battery-powered applications where efficiency and space are critical. This PMIC combines multiple power conversion and management functions into a single chip, simplifying system design and reducing component count.

Applications:

  • Smartphones: Manages power distribution to various components like the processor, display, and memory.
  • Tablets: Provides efficient power conversion and battery management for extended battery life.
  • Portable Media Players: Powers audio and video processing circuits while minimizing power consumption.
  • Wearable Devices: Optimizes power usage in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Efficiently manages power in low-power sensors and communication modules.

Features:

  • Multiple DC-DC Converters: Integrates several buck converters for different voltage rails.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Battery Charger: Includes a built-in battery charger for Li-ion or Li-Polymer batteries.
  • Power Path Management: Automatically switches between battery and external power sources.
  • Over-Voltage Protection (OVP): Protects the device from damage due to excessive input voltage.
  • Over-Current Protection (OCP): Limits the current flowing through each power rail.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the internal temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life.
  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components.
  • Smaller Footprint: Compact package size minimizes board space requirements.
  • Improved System Reliability: Protection features enhance system robustness.
  • Simplified Design: Reduces design complexity and time-to-market.

Technical Specifications: The RP1301-18PGR provides various configurable voltage rails and charging currents. The specific output voltages, current limits, and other electrical characteristics are detailed in the Richtek datasheet. The datasheet provides important information regarding external component selection, thermal management, and layout considerations. It is crucial to consult the datasheet for accurate specifications and application guidelines to ensure proper functionality and performance.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess