EN
  • EN
  • DE

TA78DL12AF

Part No TA78DL12AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354003-TA78DL12AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL12AF CAD Model

Description

The TA78DL12AF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 12V output voltage from a higher input voltage. It's commonly employed in a variety of electronic devices and circuits where a reliable and consistent 12V power supply is essential.

Applications:

  • Microcontroller and microprocessor power supplies: Providing a stable 12V supply for various microcontrollers and microprocessors.
  • Relay driving circuits: Supplying a regulated voltage to drive relays in automation and control systems.
  • Sensor power supplies: Providing a stable 12V to sensors used in industrial, automotive, and consumer applications.
  • Operational amplifier circuits: Regulating the voltage supplied to operational amplifiers in signal conditioning and amplification circuits.
  • Industrial control systems: Providing a stable 12V supply to various components within industrial control systems.

Features:

  • Fixed output voltage: Provides a precise and stable 12V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Compact package: Typically available in a small surface-mount package for space-constrained applications.
  • High ripple rejection: Effectively filters out ripple voltage from the input supply, ensuring a clean output voltage.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic circuits by providing a regulated 12V output.
  • Overload protection: Protects the regulator and the load from damage due to short circuits and overheating.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact size: Suitable for use in space-constrained applications.
  • Improved reliability: Reduces the risk of component failure due to voltage fluctuations or overloads.

Additional Details:

The TA78DL12AF typically requires a minimum input voltage of around 14V to maintain a stable 12V output. The dropout voltage needs to be considered for the application. It is important to consult the datasheet for specific operating conditions and thermal considerations. The device incorporates internal current limiting and thermal shutdown features to enhance reliability and prevent damage under fault conditions. Pay close attention to package style and thermal characteristics for proper PCB implementation and heat dissipation. Input and output capacitors may also be required.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess