EN
  • EN
  • DE

LM4030AMFX4.096/NOPB

Part No LM4030AMFX4.096/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 50mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 165μVp-p
Current - Cathode 130μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779108-LM4030AMFX4.096/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4030AMFX4.096/NOPB CAD Model

Description

LM4030AMFX4.096/NOPB from Texas Instruments is a PMIC voltage reference designed for circuits that require a stable reference source in precision analog and mixed-signal designs. Devices in this category are commonly evaluated for data acquisition systems, instrumentation, power management loops, test equipment, industrial controls, and embedded sensing platforms where reference stability can influence overall measurement quality. This part is typically considered when engineers need a compact, dedicated reference solution from a major analog supplier with broad design ecosystem support. For sourcing and long-term design planning, the current lifecycle status is information not available, so teams should confirm the latest manufacturer status before committing to new production programs. RoHS compliance information is also not available from the provided input, and engineers should verify environmental compliance, material declarations, and any applicable exemptions directly through official Texas Instruments documentation or authorized distribution channels before release to production.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess