EN
  • EN
  • DE

RT2702GQW

Part No RT2702GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CTRLR WQFN16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-WQFN (3x3)
Manufacturer Richtek USA Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 19V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name RT2702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number RT2702GQWCT, -RT2702GQW, RT2702GQWTR
Quantity per package 1500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892478-RT2702GQW
Ultra Librarian 3D Model Ultra Librarian RT2702GQW CAD Model

Description

The RT2702GQW is a highly efficient, low-power consumption LED backlight driver IC from Richtek USA Inc. It is designed to drive multiple LEDs in series for LCD backlight applications, providing stable and adjustable brightness control.

Applications:

  • LCD Backlights: Used in LCD panels for notebooks, monitors, and televisions.
  • Portable Devices: Implemented in smartphones, tablets, and portable media players for screen illumination.
  • Automotive Displays: Employed in instrument clusters, infotainment systems, and navigation screens.
  • Industrial Displays: Utilized in industrial control panels, HMI devices, and point-of-sale (POS) systems.
  • General Lighting: Applied in LED-based lighting solutions where efficient and controlled light output is required.

Features:

  • High Efficiency: Maximizes power conversion to minimize energy consumption.
  • PWM Dimming Control: Allows precise adjustment of LED brightness through Pulse Width Modulation.
  • Built-in Overvoltage Protection (OVP): Safeguards LEDs from damage due to excessive voltage.
  • Short Circuit Protection (SCP): Protects the driver IC and LEDs from short circuit conditions.
  • Under Voltage Lockout (UVLO): Ensures stable operation by preventing the IC from functioning under low voltage conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Reduces power consumption in portable devices.
  • Precise Brightness Control: Enables accurate adjustment of backlight intensity.
  • Enhanced Reliability: Protects LEDs and the driver IC from potential damage.
  • Stable Performance: Ensures consistent operation across varying input voltage conditions.
  • Compact Design: Facilitates integration into small form-factor devices.

Specifications:

The RT2702GQW typically operates from an input voltage range of 2.5V to 5.5V and can drive multiple LEDs in series with a total forward voltage up to 36V. The switching frequency is typically set to 1MHz. The device incorporates PWM dimming control for adjusting brightness and includes built-in protection features such as overvoltage protection (OVP), short circuit protection (SCP), and undervoltage lockout (UVLO). It is available in a WQFN package.

This LED backlight driver offers high efficiency, adjustable brightness control, and comprehensive protection features in a compact package. It is an ideal choice for applications requiring efficient and reliable LED driving.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4115 $51.4375
300+ $0.3376 $101.2800
460+ $0.3271 $150.4660
635+ $0.3165 $200.9775
820+ $0.3060 $250.9200
1,095+ $0.2743 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess