EN
  • EN
  • DE

RT5795AGQW(2)

Part No RT5795AGQW(2)
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A WDFN-8S  /  Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Richtek USA Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.45V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 2.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN-SL (2x2)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1028-RT5795AGQW(2)CT,1028-RT5795AGQW(2)TR,1028-RT5795AGQW(2)DKR
Standard Package 2,500
Win Source Part Number 1089159-RT5795AGQW(2)
Ultra Librarian 3D Model Ultra Librarian RT5795AGQW(2) CAD Model

Description

The Richtek RT5795AGQW(2) is a highly integrated and efficient power management IC (PMIC) designed for USB Power Delivery (PD) applications. It's optimized for charging portable devices and powering USB-C peripherals. This PMIC supports various charging protocols and offers robust protection features.

Applications:

  • USB-C Chargers: Powering wall adapters and chargers for smartphones, tablets, and laptops.
  • Power Banks: Implementing USB PD charging and discharging in power banks.
  • USB-C Hubs and Docks: Providing power delivery and management for USB-C hubs and docking stations.
  • Portable Devices: Integrating USB PD charging into smartphones, tablets, and other portable devices.
  • Automotive USB Chargers: Implementing USB PD charging in car chargers.

Features:

  • USB Power Delivery (PD) Support: Compliant with USB PD 3.0 and Programmable Power Supply (PPS) specifications.
  • Integrated Buck-Boost Converter: Enables efficient power conversion over a wide input voltage range.
  • Dynamic Power Path Management (DPPM): Optimizes power delivery to the load and battery.
  • Integrated USB-C Port Controller: Handles USB-C port detection and configuration.
  • Over-Voltage Protection (OVP): Protects the device from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Protects the device from damage due to excessive current.
  • Over-Temperature Protection (OTP): Protects the device from overheating.

Benefits:

  • Fast Charging: Supports USB PD fast charging protocols for quicker charging times.
  • High Efficiency: Integrated buck-boost converter maximizes power efficiency.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Robust Protection: Protection features prevent damage and ensure stable operation.
  • Flexible Configuration: Programmable parameters allow for customization to different applications.

Additional Details:

The RT5795AGQW(2) typically supports programmable output voltages and currents, allowing for flexible charging profiles. DPPM ensures that the load receives power even when the battery is charging or discharging. The integrated USB-C port controller simplifies the implementation of USB-C functionality. The device is packaged in a small QFN or similar package. Datasheets provide detailed information on supported USB PD protocols, output voltage and current ranges, and protection thresholds.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2690 $51.1100
455+ $0.2207 $100.4185
705+ $0.2138 $150.7290
970+ $0.2069 $200.6930
1,250+ $0.2000 $250.0000
1,675+ $0.1793 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,570 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess