EN
  • EN
  • DE

RT7711DGE(Z00)

Part No RT7711DGE(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089173-RT7711DGE(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7711DGE(Z00) CAD Model

Description

The RT7711DGE(Z00) is a highly integrated quasi-resonant (QR) flyback controller from Richtek USA Inc. designed for high-performance AC/DC power supplies. It aims at improving the efficiency and reliability of power adapters and chargers used in a wide range of applications.

Applications:

  • AC/DC Power Adapters: For laptops, tablets, and smartphones.
  • Battery Chargers: Used in charging stations and portable devices.
  • LED Lighting Power Supplies: Driving LED lighting systems with high efficiency.
  • Auxiliary Power Supplies: Providing standby power in various electronic devices.
  • Set-Top Boxes: Powering set-top boxes for television and media streaming.

Features:

  • Quasi-Resonant (QR) Operation: Reduces switching losses and improves efficiency.
  • Low Startup Current: Minimizes power consumption during startup.
  • Valley Switching: Further reduces switching losses by turning on the MOSFET at the valley of the drain-source voltage.
  • Frequency Foldback: Optimizes efficiency at light loads by reducing the switching frequency.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow and protects the components.
  • Short-Circuit Protection (SCP): Protects the power supply from short-circuit damage.
  • Over-Temperature Protection (OTP): Shuts down the power supply in case of overheating.
  • Brown-In/Brown-Out Protection: Protects the power supply from unstable input voltage conditions.
  • Compact Package: Allows for smaller and more efficient power supply designs.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Comprehensive protection features ensure stable and reliable operation.
  • Reduced Component Count: Integrated features simplify the design and lower the BOM cost.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.
  • Lower Standby Power Consumption: Minimizes energy waste in standby mode.

Additional Details:

The RT7711DGE(Z00) utilizes advanced control algorithms to optimize performance and efficiency across a wide range of operating conditions. It typically operates with an external MOSFET. The specific input voltage range, output voltage and current capabilities, and other specifications depend on the specific application and external components. Refer to the datasheet for detailed information and application guidelines.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess