EN
  • EN
  • DE

PIC12CR509A-04I/SM

Part No PIC12CR509A-04I/SM
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053060-PIC12CR509A-04I/SM
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12CR509A-04I/SM CAD Model

Description

Microchip Technology PIC12CR509A-04I/SM Microcontroller

The PIC12CR509A-04I/SM is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to deliver exceptional efficiency and versatility for a wide range of embedded applications. This MCU is part of the PIC family, which is well-known for its user-friendly interface, low power consumption, and reliable performance.

Key Features:

  • Core: The PIC12CR509A-04I/SM is built around an 8-bit PIC architecture that provides a perfect balance between processing power and power consumption, allowing for efficient operation in battery-powered and power-sensitive applications.
  • Speed: With a clock speed of up to 4 MHz, this MCU offers a swift response time and can handle a variety of tasks with ease, making it suitable for time-critical applications.
  • Program Memory: It boasts 1.5KB of on-board OTP (One-Time Programmable) program memory, providing ample space for your application code and ensuring a flexible programming experience.
  • Data Memory: The device includes 41 bytes of data RAM, ensuring sufficient working memory for temporary data storage and manipulation.
  • I/O Ports: Equipped with 6 general-purpose I/O pins, the PIC12CR509A-04I/SM allows for interfacing with various peripherals and external modules, offering great expandability and customization options for your project.
  • Package: This MCU comes in an SOIC package, specifically the 8-pin 300 mil SOIC (SM) form factor, which is ideal for space-constrained applications.
  • Power-Saving Features: The MCU includes power-saving features like a wide operating voltage range, and power-on reset, ensuring reliable operation through various conditions and minimizing the power requirements of the system.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it robust and suitable for harsh environments.

The PIC12CR509A-04I/SM is an excellent choice for designers looking for a compact, yet powerful MCU to serve as the heart of their embedded systems. Whether it's for automation, custom electronics, or IoT devices, this MCU provides a solid foundation with its rich feature set and Microchip's reputation for quality.

You May Also Be Interested in

Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess