EN
  • EN
  • DE

RT8011PQW

Part No RT8011PQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2A, 4MHz, Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184138-RT8011PQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8011PQW CAD Model

Description

The RT8011PQW is a high-efficiency, synchronous step-down DC-DC converter from Richtek USA Inc. It is designed for a wide range of applications where efficient power conversion and compact size are critical. This converter integrates a low RDS(on) high-side and low-side MOSFET, enabling high efficiency and minimizing external component count.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Provides efficient power conversion for power bank applications.
  • Solid State Drives (SSDs): Powers SSD controllers and memory.
  • Wireless Routers: Supplies power to core components within wireless networking equipment.
  • Point of Load Regulators: Can be used as a point-of-load regulator in distributed power systems.

Features:

  • High Efficiency: Achieves up to 95% efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to suit various application requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and the load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of over-temperature to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating under low input voltage conditions.
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life for portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation reduces the need for external components, simplifying the design process.
  • Robust Protection: Built-in protection features safeguard the converter and the load from potential damage.
  • Small Footprint: The compact package allows for integration into space-constrained applications.
  • Stable and Reliable Operation: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8011PQW typically operates at a switching frequency that balances efficiency and component size. The specific switching frequency is documented in the datasheet. The device's internal MOSFETs are optimized for low RDS(on) to minimize conduction losses. Furthermore, it features a soft-start function to limit inrush current during startup, preventing voltage drops and ensuring smooth operation. The RT8011PQW also integrates an enable pin, allowing for easy on/off control of the converter. Careful layout considerations are recommended to achieve optimal performance, particularly regarding ground connections and minimizing loop areas. Detailed application notes and reference designs are often available from Richtek to assist designers in implementing the RT8011PQW effectively.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0374 $63.3366
21+ $5.7738 $121.2498
31+ $5.5937 $173.4047
43+ $5.4135 $232.7805
56+ $5.2333 $293.0648
74+ $4.6916 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess