EN
  • EN
  • DE

RT8016-25PQW

Part No RT8016-25PQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184144-RT8016-25PQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8016-25PQW CAD Model

Description

The RT8016-25PQW is a high-efficiency, synchronous step-down DC-DC converter from Richtek USA Inc. It's designed for applications demanding efficient power conversion and a small solution size. This converter integrates high-side and low-side MOSFETs to maximize efficiency and minimize the need for external components.

Applications:

  • Portable Devices: Powers components in smartphones, tablets, and other battery-powered gadgets.
  • Power Banks: Offers efficient power conversion for charging circuits in power bank systems.
  • Solid State Drives (SSDs): Supplies power to controllers and memory units within SSDs.
  • Wireless Routers: Provides a stable power supply for core components inside wireless networking equipment.
  • Point of Load Regulators: Ideal as a point-of-load regulator in distributed power architectures.

Features:

  • High Efficiency: Offers high power conversion efficiency, reducing energy waste and heat generation.
  • Wide Input Voltage Range: Operates across a wide input voltage range, usually from 4.5V to 18V, providing design flexibility.
  • Adjustable Output Voltage: The output voltage can be adjusted through external resistors, catering to diverse application requirements.
  • Internal Compensation: Simplifies the design process and minimizes the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the connected load from over-current situations.
  • Over-Temperature Protection (OTP): Shuts down the converter when overheating occurs to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from functioning when the input voltage drops too low.
  • Compact Package: Comes in a small QFN package suitable for applications where space is limited.

Benefits:

  • Longer Battery Life: Enhanced efficiency leads to extended battery life for portable devices.
  • Reduced Heat: Minimal heat production increases system reliability and lowers thermal management requirements.
  • Simplified Design: Integrated features simplify the design process, saving time and resources.
  • Robust Protection: Built-in protection mechanisms protect the converter and load from potential damage.
  • Small Footprint: The compact package makes it easy to incorporate into space-constrained designs.
  • Reliable Power Supply: Delivers a consistent and reliable power source for sensitive electronic components.

Additional Details:

The RT8016-25PQW typically operates at a switching frequency chosen to balance efficiency and component size. Refer to the datasheet for the specific switching frequency. Internal MOSFETs with low RDS(on) are used to reduce conduction losses. A soft-start function limits inrush current during startup, ensuring a smooth and stable power-up. An enable pin provides easy on/off control. Proper PCB layout, especially regarding ground connections and minimizing loop areas, is critical for optimal performance. Richtek offers detailed application notes and reference designs to aid designers in effectively implementing the RT8016-25PQW.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess