The RT8250NGSP is a high-efficiency, synchronous step-down DC-DC converter from Richtek USA Inc. It's designed to deliver a stable output voltage from a wide input voltage range, making it suitable for various portable applications. This converter integrates a main switch and a synchronous rectifier to minimize external component count and maximize efficiency. It operates at a high switching frequency, allowing for the use of small external inductors and capacitors, resulting in a compact solution.
Applications:
- Portable Devices: Ideal for powering smartphones, tablets, and other battery-powered gadgets.
- Point-of-Load Regulation: Suitable for regulating voltage to specific components in larger systems.
- Low-Power Applications: Excellent choice for applications requiring high efficiency at light loads.
- Wireless Communication Devices: Can be used to power wireless modules and transceivers.
- Embedded Systems: Perfect for providing stable power to microcontrollers and other digital circuits.
Features:
- High Efficiency: Achieves high efficiency through synchronous rectification.
- Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 4.5V to 26V.
- Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
- Current Limit Protection: Built-in current limit protection prevents damage from overloads and short circuits.
- Over-Temperature Protection: Thermal shutdown feature protects the device from overheating.
- Enable/Disable Control: An enable pin allows the device to be easily turned on and off.
- Small Package: Available in a compact package, saving valuable board space.
Benefits:
- Extended Battery Life: High efficiency translates to longer battery life in portable applications.
- Simplified Design: Integrated components reduce the number of external components required, simplifying the design process.
- Improved System Reliability: Built-in protection features enhance system reliability.
- Reduced Board Space: Small package size allows for a compact solution.
- Stable Output Voltage: Provides a stable output voltage, ensuring proper operation of downstream components.
Additional Details:
The RT8250NGSP typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. External components like an inductor, capacitors, and resistors are required to complete the buck converter circuit. The specific values of these components depend on the application requirements. Datasheets provide detailed information on component selection and layout recommendations.The device incorporates internal compensation to simplify the design process. The RT8250NGSP is available in a thermally enhanced package to provide good thermal performance. It is RoHS compliant and halogen-free.