EN
  • EN
  • DE

RT8802APQV

Part No RT8802APQV
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4/5-Phase PWM Controller for High-Density Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184237-RT8802APQV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8802APQV CAD Model

Description

The RT8802APQV is a multi-phase synchronous buck controller designed by Richtek USA Inc. It is specifically designed for high-current applications, making it suitable for powering CPUs, GPUs, and other high-performance components. The controller offers excellent transient response and high efficiency, which are crucial for modern electronic devices.

Applications:

  • High-End Motherboards: Core voltage regulation for CPUs.
  • Gaming Laptops: Powering high-performance GPUs.
  • Server Power Supplies: Providing stable power to server components.
  • High-Power Computing Systems: Applications requiring precise and efficient power delivery.
  • Industrial Computing Platforms: Suitable for rugged and demanding industrial applications.

Features:

  • Multi-Phase Operation: Supports multiple phases for higher current delivery and reduced ripple.
  • Adaptive Voltage Positioning (AVP): Improves transient response and reduces output capacitor requirements.
  • Dynamic Phase Management: Optimizes efficiency by adjusting the number of active phases based on load.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • High Current Delivery: Supports high-current applications with multiple phases.
  • Excellent Transient Response: Provides stable voltage regulation under dynamic load conditions.
  • High Efficiency: Reduces power loss and heat generation, leading to improved system efficiency.
  • Adaptive Voltage Positioning: Improves transient response and reduces output capacitor requirements.
  • Robust Protection Features: Ensures safe and reliable operation under various fault conditions.

Additional Details:

The RT8802APQV employs advanced control algorithms to achieve high efficiency and fast transient response. It features a programmable switching frequency to optimize performance for specific application requirements. The device also integrates soft-start functionality to minimize inrush current during startup. The multi-phase operation reduces stress on individual components and improves overall system reliability.

Specifications often include but are not limited to input voltage range, output voltage range, number of phases, switching frequency, and protection thresholds. Consult the datasheet for precise specifications relevant to your design needs. External MOSFET drivers are often used to drive the high-side and low-side MOSFETs for each phase, allowing for flexible component selection.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4731 $59.0427
41+ $2.8494 $116.8254
63+ $2.7605 $173.9115
87+ $2.6715 $232.4205
112+ $2.5826 $289.2512
150+ $2.3158 $347.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess