EN
  • EN
  • DE

MAX1820ZEUB-T

Part No MAX1820ZEUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311193-MAX1820ZEUB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1820ZEUB-T CAD Model

Description

Maxim Integrated MAX1820ZEUB-T Step-Down Converter

The MAX1820ZEUB-T from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver excellent performance in a variety of applications. This compact and versatile power management IC is specifically engineered to meet the stringent power requirements of portable electronic devices, such as PDAs, smartphones, and other battery-operated equipment.

Featuring a wide input voltage range of 2.6V to 5.5V, the MAX1820ZEUB-T is capable of stepping down to output voltages as low as 0.8V, which allows it to support the latest low-voltage digital cores. Its output voltage is adjustable via external resistors, providing designers with flexibility to tailor the output to specific needs.

The device operates at a high switching frequency of 600kHz, which enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. Additionally, the high frequency allows for a fast transient response, which is critical for maintaining stable voltage levels in the face of rapidly changing loads.

One of the key features of the MAX1820ZEUB-T is its high efficiency, which can reach up to 96%. This is achieved through the use of an internal synchronous rectifier, which reduces power loss by eliminating the need for an external Schottky diode. The efficiency of this device ensures extended battery life in portable applications, making it an ideal choice for energy-conscious designs.

The MAX1820ZEUB-T also includes a host of protective features to ensure reliable operation under adverse conditions. These include overtemperature protection, overcurrent protection, and under-voltage lockout, which safeguard the device and the system it powers from damage due to abnormal operating conditions.

Available in a tiny 10-pin µMAX package, the MAX1820ZEUB-T is designed to occupy minimal board space, which is essential for space-constrained applications. Its small footprint, combined with its high performance and integrated features, make it an excellent choice for designers looking to optimize their power management solutions.

Overall, the MAX1820ZEUB-T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6814 $61.3628
5+ $25.1744 $125.8720
8+ $24.3878 $195.1024
10+ $23.6013 $236.0130
13+ $22.8147 $296.5911
17+ $20.4551 $347.7367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess