EN
  • EN
  • DE

RT8805PQVA

Part No RT8805PQVA
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300478-RT8805PQVA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8805PQVA CAD Model

Description

The RT8805PQVA is a synchronous Buck PWM controller from Richtek, designed to provide a high-efficiency, cost-effective solution for step-down DC-DC conversion. It features a wide input voltage range, making it suitable for various applications. The controller utilizes a constant-on-time (COT) control architecture, providing fast transient response and stable operation over a wide range of operating conditions. It incorporates comprehensive protection features to ensure safe and reliable operation.

Applications:

  • Motherboards: Powering core voltages for CPUs and GPUs.
  • Notebook Computers: Providing power rails for various system components.
  • Graphics Cards: Efficient power delivery for demanding graphics processors.
  • Networking Equipment: Powering ASICs and other critical components.
  • Industrial Power Supplies: Used in various industrial applications requiring step-down voltage conversion.

Features:

  • Constant-On-Time (COT) Control Architecture: Provides fast transient response and stable operation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • High Efficiency: Minimizes power loss and heat generation.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Short-Circuit Protection (SCP): Provides immediate protection against short-circuit conditions.
  • Thermal Shutdown (TSD): Shuts down the controller if the temperature exceeds a safe limit.

Benefits:

  • Improved System Performance: The fast transient response of the COT control architecture ensures stable power delivery under varying load conditions.
  • Reduced Power Consumption: The high efficiency of the controller minimizes power loss, leading to lower operating costs and longer battery life in portable applications.
  • Enhanced System Reliability: Comprehensive protection features safeguard the load and the controller itself from damage.
  • Simplified Design: The COT control architecture eliminates the need for external compensation components, simplifying the design process and reducing the overall solution size.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details:

The RT8805PQVA typically operates at a high switching frequency, allowing for the use of smaller external components. It often incorporates a soft-start function to prevent inrush current during startup. Specific technical specifications include input voltage range, output voltage range, switching frequency, and maximum output current, which should be verified in the datasheet for the specific application requirements.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Yamaha
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8397 $58.7790
170+ $0.6895 $117.2150
260+ $0.6676 $173.5760
360+ $0.6456 $232.4160
465+ $0.6249 $290.5785
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,720 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess