EN
  • EN
  • DE

RT8819AGQW(Z00)

Part No RT8819AGQW(Z00)
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description Multi-phase Pwm Controller With Pwm-vid Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161681-RT8819AGQW(Z00)
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8819AGQW(Z00) CAD Model

Description

The RT8819AGQW(Z00) is a multi-phase synchronous buck controller designed by Richtek USA Inc. It's primarily used in voltage regulator modules (VRMs) to provide power to CPUs, GPUs, and memory in computing and server applications. This controller optimizes efficiency and transient response, making it suitable for high-performance systems.

Applications

  • Desktop and Laptop Computers: Provides core voltage regulation for CPUs and GPUs.
  • Server Motherboards: Powers processors and memory in server environments.
  • Gaming Consoles: Used in gaming consoles to supply power to the APU.
  • High-Performance Graphics Cards: Regulates voltage for GPUs to ensure stable operation.

Features

  • Multi-Phase Operation: Supports multi-phase synchronous buck conversion for high efficiency.
  • Adaptive Voltage Positioning (AVP): Optimizes voltage output based on load current to improve transient response.
  • Programmable Switching Frequency: Allows users to adjust the switching frequency for optimal performance.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Over-Current Protection (OCP): Protects the regulator from excessive current.
  • Under-Voltage Protection (UVP): Protects the load from insufficient voltage levels.
  • Thermal Shutdown Protection (OTP): Shuts down the regulator if the temperature exceeds a safe level.

Benefits

  • Improved Efficiency: Multi-phase operation and synchronous rectification increase efficiency and reduce heat generation.
  • Enhanced Transient Response: AVP ensures a fast response to load changes.
  • Stable Voltage Regulation: Provides stable and accurate voltage regulation for sensitive components.
  • Robust Protection: Multiple protection features safeguard the regulator and the load.
  • Optimized Performance: Programmable parameters allow users to customize the regulator for specific applications.

Technical Specifications: The RT8819AGQW(Z00) supports a wide input voltage range. It provides a programmable switching frequency, and implements comprehensive protection features like OVP, OCP, UVP and OTP. The package is typically a QFN (Quad Flat No-leads) package. The exact number of phases supported and other specific electrical characteristics can be found in the product datasheet.

You May Also Be Interested in

PLX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess