EN
  • EN
  • DE

RT9011-SNPQWB

Part No RT9011-SNPQWB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184310-RT9011-SNPQWB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-SNPQWB CAD Model

Description

The RT9011-SNPQWB is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and efficient voltage supply for a wide range of electronic devices. This LDO regulator is characterized by its low quiescent current and excellent transient response, making it suitable for battery-powered applications and noise-sensitive circuits. The specific output voltage is preset based on the part number variant.

Applications

  • Portable Devices: Powers smartphones, tablets, and other battery-operated devices where low power consumption is crucial.
  • Wireless Communication Equipment: Used in RF modules and wireless communication circuits that require a clean and stable power supply.
  • Microcontroller Power: Provides regulated voltage for microcontrollers and other digital ICs, ensuring stable operation.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices where space and power are limited.
  • Audio Equipment: Used in audio amplifiers and other audio circuits to minimize noise and provide a clean power supply.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Excellent Transient Response: Maintains a stable output voltage during sudden load changes.
  • Over Current Protection: Protects the regulator and the load from excessive current.
  • Over Temperature Protection: Shuts down the regulator to prevent damage from overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, which offer low ESR and small size.

Benefits

  • Extended Battery Life: The low quiescent current helps extend the battery life of portable devices.
  • Improved System Performance: The stable output voltage and excellent transient response ensure consistent performance of the powered devices.
  • Reduced System Size: The small package size and compatibility with ceramic capacitors allow for a compact design.
  • Enhanced System Reliability: Overcurrent and overtemperature protection features improve the reliability of the system.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The RT9011-SNPQWB is typically available in a small surface-mount package, such as SOT-23. It requires minimal external components, typically only input and output capacitors, for stable operation. Always consult the datasheet for specific operating conditions, recommended external components, and thermal considerations. The use of ceramic capacitors is recommended for optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess