EN
  • EN
  • DE

RT9013-18GB

Part No RT9013-18GB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 50μA
PSRR 50dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 062642-RT9013-18GB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9013-18GB CAD Model

Description

The RT9013-18GB is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. It is specifically designed to provide a stable and efficient 1.8V power source for a wide variety of electronic applications. The 'GB' likely refers to the package type or specific product characteristics.

Applications:

  • Mobile Devices: Ideal for use in smartphones, tablets, and portable media players where a stable 1.8V rail is required.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other RF communication modules.
  • Memory Devices: Providing a stable supply for DDR memory and other memory ICs that operate at 1.8V.
  • Microcontrollers: Supplying a regulated voltage for various microcontroller applications.
  • Low-Power Microprocessors: Providing a clean power source for low-power application processors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltages.
  • High Output Accuracy: Provides a precise and consistent 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption, especially important for battery-powered devices.
  • Over-Current Protection (OCP): Protects the regulator and connected devices from excessive current draw.
  • Over-Temperature Protection (OTP): Prevents damage to the regulator due to overheating.
  • Enable Pin: Allows for external control of the regulator's on/off state.
  • Fixed Output Voltage: Offers a pre-set 1.8V output, simplifying circuit design.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery runtimes in portable applications.
  • Improved System Stability: The over-current and over-temperature protection features enhance overall system reliability.
  • Simplified Design Process: The fixed output voltage and minimal external component requirements streamline design.
  • Reduced Power Consumption: The LDO design minimizes power dissipation, leading to efficient power delivery.
  • Compact Footprint: Available in small surface-mount packages for space-constrained applications.

Additional Details:

The RT9013-18GB typically requires minimal external components, such as input and output capacitors, for stable operation. Consult the datasheet for specific capacitor recommendations and layout guidelines. The 'GB' suffix likely relates to packaging details such as tape and reel options, or specific manufacturing processes. It offers good transient response to load changes ensuring stable voltage even under dynamic load conditions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0617 $50.2855
1,980+ $0.0506 $100.1880
3,055+ $0.0491 $150.0005
4,215+ $0.0475 $200.2125
5,450+ $0.0459 $250.1550
7,285+ $0.0412 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,899 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess