EN
  • EN
  • DE

RT9013-18PU5

Part No RT9013-18PU5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184325-RT9013-18PU5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9013-18PU5 CAD Model

Description

The RT9013-18PU5 is a Low Dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to deliver a stable and efficient 1.8V output voltage. The 'PU5' likely denotes a specific package type or configuration of the device.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices requiring a stable 1.8V power rail.
  • Wireless Communication: Powers RF transceivers, Bluetooth modules, and Wi-Fi components in wireless devices.
  • Memory Supply: Provides a clean and regulated 1.8V supply for memory ICs such as DDR and SDRAM.
  • Microcontroller Power: Supplies a stable voltage for microcontrollers and embedded systems.
  • Low-Power Devices: Ideal for applications where minimizing power consumption is critical.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • High Output Accuracy: Provides a precise and reliable 1.8V output voltage.
  • Low Quiescent Current: Consumes minimal current when in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Enable Pin: Allows for easy power management and system shutdown.
  • Fixed Output Voltage: Simplifies design with a pre-set 1.8V output.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery runtimes.
  • Enhanced System Reliability: The over-current and over-temperature protection features improve overall system robustness.
  • Simplified Design: The fixed output voltage reduces design complexity and component count.
  • Efficient Power Conversion: The low dropout voltage minimizes power loss and improves energy efficiency.
  • Compact Size: The 'PU5' package likely offers a small footprint, suitable for space-constrained applications.

Additional Details:

The RT9013-18PU5 typically requires minimal external components such as input and output capacitors for stable operation. The specific package type denoted by 'PU5' influences the recommended PCB layout and soldering techniques; refer to the datasheet for detailed instructions. It also features excellent line and load regulation, ensuring stable output even with fluctuating input voltage or varying load conditions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess