EN
  • EN
  • DE

LM3411AM5X-3.3

Part No LM3411AM5X-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator/Driver | IC VREF SHUNT 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±0.5%
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 115μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198805-LM3411AM5X-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3411AM5X-3.3 CAD Model

Description

Product Overview: LM3411AM5X-3.3 Voltage Regulator

The LM3411AM5X-3.3 from Texas Instruments is a highly efficient, fixed-output voltage regulator designed to deliver a stable 3.3V DC output. This compact, surface-mount device is part of the LM3411 series, known for their reliability and performance in a wide range of applications. The LM3411AM5X-3.3 is particularly suitable for space-constrained applications due to its small SOT-23 package.

Key Features

  • Fixed Output: The device provides a 3.3V output, which is a common voltage level for logic ICs and microcontrollers, making it an ideal choice for powering digital circuits.
  • High Efficiency: It is designed for optimal power conversion efficiency, which helps in reducing power loss and improving system performance.
  • Low Dropout: The low dropout voltage ensures that the regulator maintains a stable output even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limiting feature protects the regulator and the downstream components from damage due to overcurrent conditions.

Applications

The LM3411AM5X-3.3 is versatile and can be used in various applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Management for FPGAs and DSPs
  • Consumer Electronics
  • Embedded Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM3411AM5X-3.3 is no exception. It is manufactured to high standards, ensuring consistent performance and durability. Engineers and designers can rely on this voltage regulator for their critical projects, knowing it will perform reliably over time.

With its combination of features, the LM3411AM5X-3.3 is an excellent choice for designers looking for a low-power, high-efficiency voltage regulator in a compact form factor. Its ease of integration into various circuits makes it a go-to component for a multitude of power management solutions.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess