EN
  • EN
  • DE

RT9161-25PX

Part No RT9161-25PX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184392-RT9161-25PX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-25PX CAD Model

Description

The RT9161-25PX is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and precise 2.5V output voltage from a higher input voltage. This LDO regulator is characterized by its low dropout voltage, high output accuracy, and excellent transient response, making it suitable for various applications including portable devices, wireless communication systems, and industrial equipment.

Applications:

  • Portable Devices: Powers core logic and I/O in smartphones, tablets, and other battery-powered devices needing a 2.5V supply.
  • Wireless Communication: Provides regulated power for RF transceivers, Bluetooth modules, and Wi-Fi chipsets in wireless applications.
  • Industrial Control: Supplies stable voltage to microcontrollers, sensors, and other components in industrial control and automation systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate voltage for digital ICs.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable media devices requiring a 2.5V power rail.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides precise voltage regulation, typically within ±2% accuracy.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage caused by excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe threshold, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to work stably with ceramic output capacitors, reducing board space and component cost.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Extended Battery Life: The low quiescent current extends battery life in portable devices.
  • Reliable Operation: Over-current and thermal shutdown protections ensure reliable and safe operation under fault conditions.
  • Stable Power Supply: High output accuracy provides a consistent and reliable voltage supply for sensitive electronic components.
  • Compact Design: The ability to work with ceramic capacitors allows for smaller and more cost-effective designs.
  • Easy Integration: Requires minimal external components, simplifying the design process and reducing overall system cost.

Additional Details:

The RT9161-25PX typically operates with an input voltage range between 2.5V and 6V, delivering a fixed output voltage of 2.5V. It is typically available in small surface-mount packages like SOT-23 or DFN, making it suitable for high-density board layouts. This LDO regulator is well-suited for applications that require a stable and low-noise power supply. It is essential to consider the package type and thermal management when integrating this regulator into a system. Proper selection of external components is also crucial for reliable operation. Specific applications will benefit from the regulator's ability to maintain a stable output under varying load conditions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess