EN
  • EN
  • DE

RT9025

Part No RT9025
Manufacturer Richtek USA Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case HSOP8
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 741338-RT9025
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9025 CAD Model

Description

The RT9025 is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and clean power supply for a wide range of applications, particularly those requiring low noise and high efficiency. This LDO regulator is characterized by its excellent transient response, low quiescent current, and robust protection features. Its compact size and minimal external component requirements make it an ideal choice for portable and space-constrained applications.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other sensitive components in smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Providing stable voltage for RF transceivers, Bluetooth modules, and Wi-Fi devices.
  • Battery-Powered Systems: Regulating voltage for microprocessors, sensors, and other low-power components in IoT devices and wearables.
  • Noise-Sensitive Applications: Supplying clean power to analog circuits, audio amplifiers, and precision measurement equipment.
  • Industrial Control Systems: Providing stable and reliable power for sensors, actuators, and communication interfaces.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption during standby and light load conditions, improving efficiency.
  • High Output Accuracy: Provides precise and stable output voltage for reliable system operation.
  • Excellent Transient Response: Quickly recovers from load changes, ensuring stable performance under dynamic conditions.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator when the junction temperature exceeds the limit.
  • Short-Circuit Protection: Protects the regulator from damage caused by short circuits at the output.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable applications.
  • Improved System Reliability: Robust protection features safeguard the regulator and connected components from electrical faults.
  • Stable Performance: High output accuracy and excellent transient response ensure consistent and reliable operation.
  • Reduced Noise: Low noise characteristics make it suitable for sensitive analog applications.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.

Additional Details:

The RT9025 typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage. It has a low dropout voltage, typically around 200mV at 300mA, which allows it to maintain regulation even when the input voltage is close to the output voltage. The quiescent current is very low, typically around 40μA, minimizing power consumption in standby mode. The device also features overcurrent protection, thermal shutdown protection, and short-circuit protection, ensuring robust operation in demanding environments. It is available in a small SOT-23-5 package, making it suitable for portable applications where board space is at a premium.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess