EN
  • EN
  • DE

M74VHCT126ADTR2G

Part No M74VHCT126ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 766087-M74VHCT126ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name M74VHCT126
Introduction Date April 05, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M74VHCT126ADTR2G CAD Model

Description

The M74VHCT126ADTR2G is a high-speed CMOS quadruple bus buffer manufactured by ON Semiconductor that comes with 3-state outputs. This advanced integrated circuit is designed to meet the stringent requirements of high-performance memory decoders and data transmission systems where low power consumption and high efficiency are paramount.

Key Features

  • High-Speed Performance: The M74VHCT126ADTR2G operates at a voltage range of 4.5V to 5.5V, providing a high-speed interface between two different voltage domains.
  • Power Down Protection: Equipped with inputs and outputs that support power down protection, this device ensures that no excessive current is drawn if it is powered down while inputs remain active.
  • Low Power Consumption: Due to its CMOS technology, the device offers a significantly reduced power consumption compared to traditional TTL logic, making it ideal for battery-operated equipment.
  • 3-State Outputs: The bus buffer features 3-state outputs that can be used to connect multiple outputs to a bus, which remains in a high-impedance state unless the output is enabled.
  • Pin and Function Compatibility: The M74VHCT126ADTR2G is pin and function compatible with the 74HC126 and 74HCT126, allowing for easy integration into existing designs.

Applications

Due to its robust design and versatility, the M74VHCT126ADTR2G is suitable for a wide range of applications, including:

  • Memory decoders
  • Data transmission systems
  • Bus interface circuits
  • Drive bus lines over long distances and slow edges

Package and Quality Assurance

The device is available in a TSSOP-14 package, providing a compact solution for space-constrained applications. ON Semiconductor's commitment to quality ensures that this buffer meets the highest standards, with rigorous testing for performance and reliability across various conditions.

Environmental Compliance

The M74VHCT126ADTR2G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting ON Semiconductor's dedication to environmental sustainability and safer electronic products.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess