EN
  • EN
  • DE

RT9055-PPWSC

Part No RT9055-PPWSC
Manufacturer Richtek USA Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1319No
Reference case SMD
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 741340-RT9055-PPWSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9055-PPWSC CAD Model

Description

The RT9055-PPWSC is a low-dropout (LDO) regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This LDO is ideal for powering sensitive electronic components in portable devices, ensuring consistent performance and long battery life.

Applications:

  • Portable devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-powered applications: Providing stable voltage regulation for extended battery life.
  • Post-regulation: Filtering noise and ripple from switching regulators.
  • Low-noise applications: Powering sensitive analog and RF circuits.
  • Microcontroller power: Supplying clean power to microcontrollers for reliable operation.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltages.
  • High accuracy: Provides a stable and accurate output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the device and load from excessive current draw.
  • Thermal shutdown: Protects the device from overheating.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency maximize battery runtime.
  • Stable operation: Accurate output voltage ensures reliable performance of powered components.
  • Robust protection: Overcurrent protection and thermal shutdown enhance system reliability.
  • Compact solution: Small package size saves board space in portable devices.
  • Wide input voltage range: Accommodates a variety of power sources.

Additional Details:

The RT9055-PPWSC features a low dropout voltage, typically around 200 mV at the rated output current. The device has a high power supply rejection ratio (PSRR), effectively filtering noise from the input voltage. It includes internal compensation, simplifying the design process. The regulator is available in a small package, suitable for space-constrained applications. Key specifications include a typical quiescent current in the microamp range and a wide operating temperature range. This LDO is well-suited for applications requiring high accuracy, low noise, and robust protection. It is designed for ease of use and reliable performance in a variety of portable and battery-powered devices. The output capacitor provides stability during load transients.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8073 $60.5475
175+ $0.6630 $116.0250
270+ $0.6422 $173.3940
375+ $0.6214 $233.0250
485+ $0.6006 $291.2910
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess