EN
  • EN
  • DE

RT9055-PYWSC

Part No RT9055-PYWSC
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145440-RT9055-PYWSC
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9055-PYWSC CAD Model

Description

The RT9055-PYWSC is a low-dropout (LDO) linear regulator from Richtek Technology. It's designed to provide a stable and clean voltage supply for sensitive electronic circuits. This LDO regulator features a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage. It also includes protection features such as overcurrent and overtemperature protection, enhancing system reliability.

Applications

  • Post-Regulation for Switching Power Supplies
  • Battery-Powered Devices
  • Portable Equipment
  • Microcontroller Power Supply
  • Noise-Sensitive Circuits

Features

  • Low Dropout Voltage
  • High Output Accuracy
  • Low Quiescent Current
  • Overcurrent Protection
  • Overtemperature Protection
  • Stable with Ceramic Capacitors

Benefits

  • Improved System Efficiency
  • Stable and Reliable Power Supply
  • Extended Battery Life
  • Enhanced System Protection
  • Reduced Component Count
  • Minimized Noise and Ripple

Specifications

The RT9055-PYWSC LDO regulator typically supports an input voltage range of 2.5V to 5.5V (verify based on the datasheet for the specific part number) and provides a fixed output voltage, indicated by the part number suffix (check datasheet to confirm output voltage for PYWSC). It offers a low dropout voltage, typically in the range of 100mV to 200mV at rated current. The device also boasts a low quiescent current, minimizing power consumption. It's designed to be stable with ceramic capacitors, allowing for a compact and cost-effective design. It usually comes in a small surface mount package like a SOT-23 or similar. Its output current capability is dependent on the version/output voltage, so referring to the datasheet is important.

In summary, the Richtek RT9055-PYWSC is a versatile and efficient LDO regulator ideal for providing a stable and clean power supply in a variety of applications. Its low dropout voltage, low quiescent current, and comprehensive protection features make it a reliable choice for powering sensitive electronic circuits and extending battery life in portable devices.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess