EN
  • EN
  • DE

RT9161-15PX

Part No RT9161-15PX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184380-RT9161-15PX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-15PX CAD Model

Description

The RT9161-15PX is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 1.5V output voltage from a higher input voltage. This LDO regulator is characterized by its low dropout voltage, high output accuracy, and excellent transient response, making it well-suited for a wide range of applications including portable devices, wireless communication systems, and various industrial applications.

Applications:

  • Portable Devices: Powering core logic and I/O in smartphones, tablets, and other mobile devices requiring a 1.5V rail.
  • Wireless Communication: Providing a stable voltage source for RF transceivers, Bluetooth modules, and Wi-Fi chipsets.
  • Industrial Control Systems: Supplying regulated power to microcontrollers, sensors, and other components in industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate voltage for digital ICs.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other consumer electronics products.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation even with a small difference between input and output voltages.
  • High Output Accuracy: Delivers precise voltage regulation, typically within ±2% accuracy.
  • Over-Current Protection: Prevents damage to the regulator and the load due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, reducing board space and component cost.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Improved Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Over-current and thermal shutdown protection ensure reliable operation under fault conditions.
  • Stable Voltage Supply: High output accuracy provides a consistent and reliable voltage supply for sensitive electronic components.
  • Compact Design: Stable operation with ceramic capacitors allows for smaller and more cost-effective designs.
  • Simplified System Integration: Requires minimal external components, simplifying the design and reducing overall system cost.

Additional Details:

The RT9161-15PX typically operates with an input voltage range of 2.5V to 6V, providing a fixed output voltage of 1.5V. It is generally available in small surface-mount packages such as SOT-23 or DFN, allowing for high-density board layouts. This LDO regulator is suitable for noise-sensitive applications, providing a clean and stable power supply. It's important to consider the specific package type and thermal considerations when designing it into a system.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess