EN
  • EN
  • DE

RT9161-50CV

Part No RT9161-50CV
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184413-RT9161-50CV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-50CV CAD Model

Description

The RT9161-50CV is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc., designed to provide a stable and precise 5.0V output voltage. This LDO is characterized by its low quiescent current, high accuracy, and excellent transient response, making it suitable for a wide range of applications, particularly in battery-powered and portable devices, where efficient power management is critical.

Applications:

  • Microcontroller Power: Supplying a regulated 5V to microcontrollers in embedded systems.
  • Sensor Power: Providing a stable 5V source for various types of sensors in measurement and control systems.
  • Interface Circuits: Powering interface ICs such as UARTs, SPI, and I2C devices.
  • Portable Electronics: Regulating power for devices like handheld games, personal media players, and e-readers.
  • USB Power: Providing a regulated 5V supply for USB-powered devices.
  • Logic Circuits: Supplying stable power to TTL and CMOS logic gates.
  • Instrumentation: Powering analog and digital components in test and measurement equipment.
  • Industrial Control Systems: Providing a regulated 5V source for various components in industrial automation and control.

Features:

  • Low Dropout Voltage: Operates with a small voltage difference between input and output, improving efficiency.
  • High Output Accuracy: Maintains a precise 5.0V output, ensuring stable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying significant current.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage in the event of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors, allowing for smaller and more efficient designs.
  • Enable/Disable Control: Allows the regulator to be turned on or off remotely, reducing power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Reliable Performance: High output accuracy and protection features ensure stable and reliable operation of connected devices.
  • Simplified Design: Stable with ceramic capacitors, reducing the need for external components and simplifying circuit design.
  • Reduced Power Consumption: Enable/disable control allows for reduced power consumption in standby mode.
  • Protection Against Fault Conditions: Short-circuit and over-temperature protection protects the regulator and connected devices from damage.

Additional Details:

The RT9161-50CV is typically available in a small surface-mount package such as SOT-23-5 or similar. The specific dropout voltage is dependent on the output current and temperature; refer to the datasheet for detailed performance characteristics. It also has excellent line and load regulation.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess