EN
  • EN
  • DE

RP114N121D-TR

Part No RP114N121D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835712-RP114N121D-TR
Ultra Librarian 3D Model Ultra Librarian RP114N121D-TR CAD Model

Description

The RP114N121D-TR is a low-dropout (LDO) regulator IC manufactured by Ricoh. This regulator is designed for applications where a stable and efficient voltage supply is crucial, particularly in battery-powered and portable devices. The RP114N121D-TR features low quiescent current, high ripple rejection, and excellent load transient response, making it suitable for a wide range of applications.

Applications:

  • Battery-powered devices
  • Portable electronic devices
  • Wearable technology
  • IoT (Internet of Things) devices
  • Wireless sensor networks

Features:

  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Low dropout voltage: Allows for efficient operation even when the input voltage is close to the output voltage.
  • High ripple rejection: Effectively filters out noise from the input voltage, providing a clean and stable output.
  • Excellent load transient response: Maintains a stable output voltage during sudden changes in load current.
  • Built-in overcurrent protection: Protects the regulator and the load from damage due to excessive current.

Benefits:

  • Extended battery life: The low quiescent current significantly reduces power consumption, extending the operating time of battery-powered devices.
  • Stable power supply: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • Reduced noise: High ripple rejection minimizes noise on the output voltage, improving the performance of connected devices.
  • Improved system stability: Excellent load transient response ensures a stable output voltage even during sudden changes in load conditions.
  • Enhanced system reliability: Overcurrent protection protects the regulator and the load from damage due to excessive current draw.

Additional Details:

The RP114N121D-TR typically offers a fixed output voltage of 1.2V. The input voltage range often spans from 1.7V to 5.5V. A low dropout voltage contributes to improved efficiency. The device consumes very little power in its quiescent state. It's generally available in a small package, such as DFN or SOT-23. Please consult the Ricoh datasheet for comprehensive details regarding input voltage specifications, output current capabilities, dropout voltage characteristics, quiescent current values, and other relevant electrical parameters. The operating temperature range usually spans from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess